TE Connectivity Tactile Switches 1571563-8

Description
Body Features Actuator Color : Blue Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 9.4 MM  [.37 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Blue Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 9.4 MM  [.37 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571563-8 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571563-8
Tactile Switches 1571563-8
Body Features Actuator Color : Blue Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 9.4 MM  [.37 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Blue
  • Actuator Force : 100 G  [3.52 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : Polyamide
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 9.4 MM  [.37 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Laguna Hills, CA, United States
Switches - Tactile Switches
1020292-1571563-8
Switches - Tactile Switches 1020292-1571563-8
Win Source Part Number: 1020292-1571563-8 Category: Switches>Tactile Switches Series: FSMJSML Termination Style: Gull Wing Package: Tape & Reel (TR),Cut Tape (CT) Actuator Material: Polyamide (PA), Nylon Standard Package: 1,200 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -35°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 1571563-8-ND,-FSM4JS MLTR-SI,450-2056-2,F SM4JSMLTR,450-2056-1 ,FSM4JSMLTR-ND,-FSM4 JSMLTR-SI-ND,-157156 3-8-SI Base Product Number: 1571563

Win Source Part Number: 1020292-1571563-8
Category: Switches>Tactile Switches
Series: FSMJSML
Termination Style: Gull Wing
Package: Tape & Reel (TR),Cut Tape (CT)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 1,200
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 1571563-8-ND,-FSM4JSMLTR-SI,450-2056-2,FSM4JSMLTR,450-2056-1,FSM4JSMLTR-ND,-FSM4JSMLTR-SI-ND,-1571563-8-SI
Base Product Number: 1571563

Buy Now Datasheet
Tactile Switches - 450-2056-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2056-2-ND
Tactile Switches 450-2056-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2056-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2056-1-ND
Tactile Switches 450-2056-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Pushbutton Switches - 1571563-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1571563-8
Pushbutton Switches 1571563-8
TACT SWITCH,SMT,T&R

TACT SWITCH,SMT,T&R

Buy Now
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Te Connectivity - 74AJ8074 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Te Connectivity
74AJ8074
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Te Connectivity 74AJ8074
TACTILE SWITCH, 0.05A, 24VDC, 100GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 100GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1571563-8
Tactile Switches 1571563-8
Tactile Switches TACT SWITCH SMT

Tactile Switches TACT SWITCH SMT

Buy Now Datasheet
Switches - Tactile Switches - 1571563-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1571563-8
Switches - Tactile Switches 1571563-8
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571563-8 1020292-1571563-8 450-2056-2-ND 450-2056-1-ND 1571563-8 74AJ8074 1571563-8 1571563-8
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Pushbutton Switches Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Te Connectivity Tactile Switches Switches - Tactile Switches
Actuator Specifications Extended Standard Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-1825955-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2331416-1 - TE Connectivity
Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0400 kg)
View Details
Tactile Switches - 2506474-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2331367-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details