C&K Components Switch, Sub-Mini Tactile, 0.169 Height,6x6MM, 50MA@12VDC, 130 Operating Force PTS645SL43 LFS

Description
1 VA max., 50 VAC or VDC max., SPST N.O. momentary function. Compatible with wave-soldering (non-washable). Extended life expectancy. Silver-plated contacts. Regular mounting or right-angle actuation. Many other actuator heights available. Operating Temperature: –10°C to +60°C. Box or radial-tape packaging. Applications: Light instrumentation and car radio. PTS 635 3.5 mm Tact Switches Compact Size 6 mm × 3.5 mm Variety of Switch Heights Choice of Actuation Force PTS125 12 mm Tact Switches Stable Control Feeling Thru-Hole or Vertical Actuation 160 or 260 Grams Actuation Force
Description
1 VA max., 50 VAC or VDC max., SPST N.O. momentary function. Compatible with wave-soldering (non-washable). Extended life expectancy. Silver-plated contacts. Regular mounting or right-angle actuation. Many other actuator heights available. Operating Temperature: –10°C to +60°C. Box or radial-tape packaging. Applications: Light instrumentation and car radio. PTS 635 3.5 mm Tact Switches Compact Size 6 mm × 3.5 mm Variety of Switch Heights Choice of Actuation Force PTS125 12 mm Tact Switches Stable Control Feeling Thru-Hole or Vertical Actuation 160 or 260 Grams Actuation Force

Suppliers

Company
Product
Description
Supplier Links
Switch, Sub-Mini Tactile, 0.169 Height,6x6MM, 50MA@12VDC, 130 Operating Force - 70128182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Sub-Mini Tactile, 0.169 Height,6x6MM, 50MA@12VDC, 130 Operating Force
70128182
Switch, Sub-Mini Tactile, 0.169 Height,6x6MM, 50MA@12VDC, 130 Operating Force 70128182
1 VA max., 50 VAC or VDC max., SPST N.O. momentary function. Compatible with wave-soldering (non-washable). Extended life expectancy. Silver-plated contacts. Regular mounting or right-angle actuation. Many other actuator heights available. Operating Temperature: –10°C to +60°C. Box or radial-tape packaging. Applications: Light instrumentation and car radio. PTS 635 3.5 mm Tact Switches Compact Size 6 mm × 3.5 mm Variety of Switch Heights Choice of Actuation Force PTS125 12 mm Tact Switches Stable Control Feeling Thru-Hole or Vertical Actuation 160 or 260 Grams Actuation Force

1 VA max., 50 VAC or VDC max., SPST N.O. momentary function. Compatible with wave-soldering (non-washable). Extended life expectancy. Silver-plated contacts. Regular mounting or right-angle actuation. Many other actuator heights available. Operating Temperature: –10°C to +60°C. Box or radial-tape packaging. Applications: Light instrumentation and car radio.
PTS 635

  • 3.5 mm Tact Switches
  • Compact Size 6 mm × 3.5 mm
  • Variety of Switch Heights
  • Choice of Actuation Force
    PTS125
  • 12 mm Tact Switches
  • Stable Control Feeling
  • Thru-Hole or Vertical Actuation
  • 160 or 260 Grams Actuation Force
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Touch Switches and Tactile Switches
Product Number 70128182
Product Name Switch, Sub-Mini Tactile, 0.169 Height,6x6MM, 50MA@12VDC, 130 Operating Force
Switch Type Tact Switch
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Pushbutton Switches - 360-EB2011G-H-J21A-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details