Tactile Switches PTS645SK43-2 LFS
6mm 4.3mm Round Button 50mA Direct Insert 6mm SPST 12V Plugin Tactile Switches ROHS
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS645SK432LFS | PTS645SK432LFS |
| Product Name | Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2651 kg) |