C&K Components Pushbutton Switches PTS645SK43-2LFS

Description
Plugin,6x6mm Tactile Switches ROHS
Description
Plugin,6x6mm Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PTS645SK43-2LFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
PTS645SK43-2LFS
Pushbutton Switches PTS645SK43-2LFS
Plugin,6x6mm Tactile Switches ROHS

Plugin,6x6mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number PTS645SK43-2LFS
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
B3J Hinged Tactile Switch - B3J-3100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers