C&K Components Tactile Switch, 0.05A, 12Vdc, 320Gf, Tht; Product Range C&k Components PTS636 SP43 LFS

Description
TACTILE SWITCH, 0.05A, 12VDC, 320GF, THT; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, 320GF, THT; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 320Gf, Tht; Product Range C&k Components - 35AH5183 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 320Gf, Tht; Product Range C&k Components
35AH5183
Tactile Switch, 0.05A, 12Vdc, 320Gf, Tht; Product Range C&k Components 35AH5183
TACTILE SWITCH, 0.05A, 12VDC, 320GF, THT; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 320GF, THT; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
PTS636 SP43 LFS
Tactile Switches PTS636 SP43 LFS
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 320gf, THT leads, Black Actuator

Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 320gf, THT leads, Black Actuator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 35AH5183 PTS636 SP43 LFS
Product Name Tactile Switch, 0.05A, 12Vdc, 320Gf, Tht; Product Range C&k Components Tactile Switches
Terminal Type Through Hole Through Hole
Features RoHS RoHS
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Pushbutton Switches - 486-3346-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers