C&K Components Switches - Tactile Switches PTS636 SM50 SMTR LFS

Description
Win Source Part Number: 1376546-PTS636 SM50 SMTR LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS636 Package: Tape & Reel Product Status: Active Base Product Number: PTS636 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 50,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 5.00mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 180gf Switch Travel: 0.30mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376546-PTS636 SM50 SMTR LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS636 Package: Tape & Reel Product Status: Active Base Product Number: PTS636 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 50,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 5.00mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 180gf Switch Travel: 0.30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376546-PTS636 SM50 SMTR LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376546-PTS636 SM50 SMTR LFS
Switches - Tactile Switches 1376546-PTS636 SM50 SMTR LFS
Win Source Part Number: 1376546-PTS636 SM50 SMTR LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS636 Package: Tape & Reel Product Status: Active Base Product Number: PTS636 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 50,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 5.00mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 180gf Switch Travel: 0.30mm

Win Source Part Number: 1376546-PTS636 SM50 SMTR LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS636
Package: Tape & Reel
Product Status: Active
Base Product Number: PTS636
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Ingress Protection: IP40
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: Gull Wing
Mechanical Life: 50,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 5.00mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 180gf
Switch Travel: 0.30mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
PTS636 SM50 SMTR LFS
Tactile Switches PTS636 SM50 SMTR LFS
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 5.0mm H, 180gf, G leads, No ground pin, Black Actuator

Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 5.0mm H, 180gf, G leads, No ground pin, Black Actuator

Buy Now Datasheet
Tact C&k Components - 35AH5181 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH5181
Tact C&k Components 35AH5181
TACT

TACT

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376546-PTS636 SM50 SMTR LFS PTS636 SM50 SMTR LFS 35AH5181
Product Name Switches - Tactile Switches Tactile Switches Tact C&k Components
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Terminal Type SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2311403-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details