Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 5.0mm H, 180gf, THT leads, Black Actuator
TACTILE SWITCH, 0.05A, 12VDC, 180GF, THT; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS636 SM50 LFS | 35AH5180 |
| Product Name | Tactile Switches | Tactile Switch, 0.05A, 12Vdc, 180Gf, Tht; Product Range C&k Components |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Through Hole | Through Hole |
| Features | RoHS | RoHS |
| Min. Actuating Force | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) |