The EB2011-C-J42AF is a light touch miniature pushbutton switch from the EB series, featuring a bushing mount style. It has a single pole double throw (SPDT) ON-ON circuit with gold contacts and solder lug terminals, rated for 0.4VA maximum at 28V AC/DC. The case is made of melamine phenolic resin meeting UL94V-0 flammability standards, and the frame is stainless steel. Contact resistance is 20 milliohms maximum for gold contacts, with an insulation resistance of 1,000 megohms minimum at 500V DC and dielectric strength of 1,500V AC between contacts and case. The nominal operating force is 1.75N for momentary action and 2.49N for alternate action, with a total travel of 0.087 inch (2.2mm). Electrical life is 50,000 operations minimum. The switch operates within a temperature range of -10°C to +70°C and meets CSA certification requirements when ordered with appropriate marking.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-C-J42AF | 2300-EB2011-C-J42AF | EB2011-C-J42AF | EB2011-C-J42AF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |