C&K Components Tactile Switches PTS636 SM43 LFS

Description
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 180gf, THT leads, Black Actuator
Datasheet
Description
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 180gf, THT leads, Black Actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
PTS636 SM43 LFS
Tactile Switches PTS636 SM43 LFS
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 180gf, THT leads, Black Actuator

Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 180gf, THT leads, Black Actuator

Buy Now Datasheet
Tact C&k Components - 35AH5177 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH5177
Tact C&k Components 35AH5177
TACT

TACT

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number PTS636 SM43 LFS 35AH5177
Product Name Tactile Switches Tact C&k Components
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Contact Blocks & Light Blocks - 7420782 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
View Details
2 suppliers
Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers