C&K Components Tactile Switches PTS636 SL43 LFS

Description
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 130gf, THT leads, Black Actuator
Datasheet
Description
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 130gf, THT leads, Black Actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
PTS636 SL43 LFS
Tactile Switches PTS636 SL43 LFS
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 130gf, THT leads, Black Actuator

Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 4.3mm H, 130gf, THT leads, Black Actuator

Buy Now Datasheet
Tact C&k Components - 35AH5168 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH5168
Tact C&k Components 35AH5168
TACT

TACT

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number PTS636 SL43 LFS 35AH5168
Product Name Tactile Switches Tact C&k Components
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3J Hinged Tactile Switch - B3J-4300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers