C&K Components Tactile Switches - PTS635VH31 LFS PTS635VH31 LFS

Description
Manufacturer: C&K Components Win Source Part Number: 890445-PTS635VH31 LFS Series: PTS635 Operating Temperature Range: -40°C ~ 60°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *PTS635VH31 LFS, CKN9077, PTS635VH31LFS, Y96D133C0FP LFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 890445-PTS635VH31 LFS Series: PTS635 Operating Temperature Range: -40°C ~ 60°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *PTS635VH31 LFS, CKN9077, PTS635VH31LFS, Y96D133C0FP LFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - PTS635VH31 LFS
890445-PTS635VH31 LFS
Tactile Switches - PTS635VH31 LFS 890445-PTS635VH31 LFS
Manufacturer: C&K Components Win Source Part Number: 890445-PTS635VH31 LFS Series: PTS635 Operating Temperature Range: -40°C ~ 60°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *PTS635VH31 LFS, CKN9077, PTS635VH31LFS, Y96D133C0FP LFS

Manufacturer: C&K Components
Win Source Part Number: 890445-PTS635VH31 LFS
Series: PTS635
Operating Temperature Range: -40°C ~ 60°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: *PTS635VH31 LFS, CKN9077, PTS635VH31LFS, Y96D133C0FP LFS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 890445-PTS635VH31 LFS
Product Name Tactile Switches - PTS635VH31 LFS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2041-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 1437566-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details