TE Connectivity Tactile Switches 1437566-9

Description
Body Features Actuator Color : White Actuator Force : 300 G  [10.582 OZ ] Actuator Material : Acetal Actuator Profile : Extended Bushing Style : Unthreaded Cap Color : White Case Material : Steel Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : No Tactile Feel : Yes Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Clad Copper Tactile Switch Contact Current Rating (MAMP) : 1000 Dimensions Actuator Length : 7.3 MM  [.287 INCH ] Button Width : 6.37 MM  [.251 INCH ] Cap Diameter : 6.4 MM  [.252 INCH ] Cap Height : 7.3 MM  [.287 INCH ] Switch Height (INCH) : .377 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : No Mechanical Attachment Tactile Switch Mounting Angle : Right Angle Tactile Switch Mounting Type : Through Hole Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Leg Style : Kinked Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : -30 - 85
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Force : 300 G  [10.582 OZ ] Actuator Material : Acetal Actuator Profile : Extended Bushing Style : Unthreaded Cap Color : White Case Material : Steel Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : No Tactile Feel : Yes Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Clad Copper Tactile Switch Contact Current Rating (MAMP) : 1000 Dimensions Actuator Length : 7.3 MM  [.287 INCH ] Button Width : 6.37 MM  [.251 INCH ] Cap Diameter : 6.4 MM  [.252 INCH ] Cap Height : 7.3 MM  [.287 INCH ] Switch Height (INCH) : .377 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : No Mechanical Attachment Tactile Switch Mounting Angle : Right Angle Tactile Switch Mounting Type : Through Hole Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Leg Style : Kinked Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : -30 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1437566-9 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1437566-9
Tactile Switches 1437566-9
Body Features Actuator Color : White Actuator Force : 300 G  [10.582 OZ ] Actuator Material : Acetal Actuator Profile : Extended Bushing Style : Unthreaded Cap Color : White Case Material : Steel Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : NO Snap Action : Without Support Bracket : Without Tactile : No Tactile Feel : Yes Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Clad Copper Tactile Switch Contact Current Rating (MAMP) : 1000 Dimensions Actuator Length : 7.3 MM  [.287 INCH ] Button Width : 6.37 MM  [.251 INCH ] Cap Diameter : 6.4 MM  [.252 INCH ] Cap Height : 7.3 MM  [.287 INCH ] Switch Height (INCH) : .377 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : No Mechanical Attachment Tactile Switch Mounting Angle : Right Angle Tactile Switch Mounting Type : Through Hole Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Leg Style : Kinked Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : -30 - 85

Body Features


  • Actuator Color : White
  • Actuator Force : 300 G  [10.582 OZ ]
  • Actuator Material : Acetal
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Cap Color : White
  • Case Material : Steel

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : 1
  • Operating Function : NO
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No
  • Tactile Feel : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver Clad Copper
  • Tactile Switch Contact Current Rating (MAMP) : 1000

Dimensions


  • Actuator Length : 7.3 MM  [.287 INCH ]
  • Button Width : 6.37 MM  [.251 INCH ]
  • Cap Diameter : 6.4 MM  [.252 INCH ]
  • Cap Height : 7.3 MM  [.287 INCH ]
  • Switch Height (INCH) : .377

Electrical Characteristics


  • Tactile Switch Voltage Rating : 24 VDC

Housing Features


  • Low Profile : With
  • Process Sealed : No

Mechanical Attachment


  • Tactile Switch Mounting Angle : Right Angle
  • Tactile Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round
  • Dust Proof : No
  • Illuminated : No
  • Leg Style : Kinked
  • Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit Board

Usage Conditions


  • Temperature Rating (DEGC) : -30 - 85
Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
1437566-9
Pushbutton Switches 1437566-9
Pushbutton Switches JLS KINKED W/WHIT

Pushbutton Switches JLS KINKED W/WHIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Pushbutton Switches
Product Number 1437566-9 1437566-9
Product Name Tactile Switches Pushbutton Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Printed Circuit Board Solder Pin
Min. Actuating Force 300.0 lbs (136 kg)
Unlock Full Specs
to access all available technical data