C&K Components Tactile Switches - PTS635SL43LFS PTS635SL43LFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090273-PTS635SL43LF S Packaging: Bulk Number of Positions: 1 Termination: PC Pins Contact Material: Brass, Bronze, Silver Current Rating: 50 mA Length: 3.5 mm Actuator Material: Nylon, Polyamide Orientation: Straight Contact Plating: Silver Switch Function: Off-Mom Actuator Length: 800 µm Contact Resistance: 100 mΩ Operating Force: 1.27 N Mechanical Life: 20 kcycles Number of Poles: 1 Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): PTS635SL50LFS; PTS635VL39LFS; PTS635VL31LFS; SKRGAAD010; SKHCBFA010; SKRGALD010PTS635SL43 LFS; PTS635SL43-LFS; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 3.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090273-PTS635SL43LF S Packaging: Bulk Number of Positions: 1 Termination: PC Pins Contact Material: Brass, Bronze, Silver Current Rating: 50 mA Length: 3.5 mm Actuator Material: Nylon, Polyamide Orientation: Straight Contact Plating: Silver Switch Function: Off-Mom Actuator Length: 800 µm Contact Resistance: 100 mΩ Operating Force: 1.27 N Mechanical Life: 20 kcycles Number of Poles: 1 Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): PTS635SL50LFS; PTS635VL39LFS; PTS635VL31LFS; SKRGAAD010; SKHCBFA010; SKRGALD010PTS635SL43 LFS; PTS635SL43-LFS; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 3.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - PTS635SL43LFS - 1090273-PTS635SL43LFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - PTS635SL43LFS
1090273-PTS635SL43LFS
Tactile Switches - PTS635SL43LFS 1090273-PTS635SL43LFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090273-PTS635SL43LF S Packaging: Bulk Number of Positions: 1 Termination: PC Pins Contact Material: Brass, Bronze, Silver Current Rating: 50 mA Length: 3.5 mm Actuator Material: Nylon, Polyamide Orientation: Straight Contact Plating: Silver Switch Function: Off-Mom Actuator Length: 800 µm Contact Resistance: 100 mΩ Operating Force: 1.27 N Mechanical Life: 20 kcycles Number of Poles: 1 Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): PTS635SL50LFS; PTS635VL39LFS; PTS635VL31LFS; SKRGAAD010; SKHCBFA010; SKRGALD010PTS635SL43 LFS; PTS635SL43-LFS; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 3.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090273-PTS635SL43LFS
Packaging: Bulk
Number of Positions: 1
Termination: PC Pins
Contact Material: Brass, Bronze, Silver
Current Rating: 50 mA
Length: 3.5 mm
Actuator Material: Nylon, Polyamide
Orientation: Straight
Contact Plating: Silver
Switch Function: Off-Mom
Actuator Length: 800 µm
Contact Resistance: 100 mΩ
Operating Force: 1.27 N
Mechanical Life: 20 kcycles
Number of Poles: 1
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): PTS635SL50LFS; PTS635VL39LFS; PTS635VL31LFS; SKRGAAD010; SKHCBFA010; SKRGALD010PTS635SL43 LFS; PTS635SL43-LFS;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 3.5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
PTS635SL43LFS
Tactile Switches PTS635SL43LFS
Tactile Switches Switch Tact Mom 130G f H=4.3Mm

Tactile Switches Switch Tact Mom 130G f H=4.3Mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1090273-PTS635SL43LFS PTS635SL43LFS
Product Name Tactile Switches - PTS635SL43LFS Tactile Switches
Min. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-940 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers