Littelfuse, Inc. Electrical, Specialty Fuses PSR073DL0550X

Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR073DL0550X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR073DL0550X-ND
Electrical, Specialty Fuses 5666-PSR073DL0550X-ND
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8822 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8822
Product Range Littelfuse 37AH8822
Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:74.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.92" x 2.89" x 3.13"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:74.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.92" x 2.89" x 3.13"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR073DL0550X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR073DL0550X
Circuit Protection - Electrical, Specialty Fuses PSR073DL0550X
FUSE SQUARE 550A 1.3KVAC/1KVDC

FUSE SQUARE 550A 1.3KVAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR073DL0550X-ND 37AH8822 PSR073DL0550X
Product Name Electrical, Specialty Fuses Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 06LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details
Cartridge Fuses - 8657575 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fuses - 004110200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers