Littelfuse, Inc. Electrical, Specialty Fuses PSR073DL0500X

Description
500A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
500A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR073DL0500X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR073DL0500X-ND
Electrical, Specialty Fuses 5666-PSR073DL0500X-ND
500A 1.3kV AC 1kV DC Fuse Square Bolt Mount

500A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8821 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8821
Product Range Littelfuse 37AH8821
Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:74.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.92" x 2.89" x 3.13"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:74.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.92" x 2.89" x 3.13"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR073DL0500X-ND 37AH8821
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers