Littelfuse, Inc. Electrical, Specialty Fuses PSR072UL0315X

Description
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072UL0315X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072UL0315X-ND
Electrical, Specialty Fuses 5666-PSR072UL0315X-ND
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount

315A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse - 37AH8810 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse
37AH8810
Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse 37AH8810
FUSE, VERY FAST ACTING, 315A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 60mm x 66mm; Fuse Size Imperial:2.84" x 2.36" x 2.6" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 315A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 60mm x 66mm; Fuse Size Imperial:2.84" x 2.36" x 2.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR072UL0315X-ND 37AH8810
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110410 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details