Littelfuse, Inc. Electrical, Specialty Fuses PSR072UL0250X

Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072UL0250X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072UL0250X-ND
Electrical, Specialty Fuses 5666-PSR072UL0250X-ND
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse - 37AH8808 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse
37AH8808
Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse 37AH8808
FUSE, VERY FAST ACTING, 250A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 60mm x 66mm; Fuse Size Imperial:2.84" x 2.36" x 2.6" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 250A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 60mm x 66mm; Fuse Size Imperial:2.84" x 2.36" x 2.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR072UL0250X-ND 37AH8808
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002625115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details