Littelfuse, Inc. Electrical, Specialty Fuses PSR072FS0550Z

Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072FS0550Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072FS0550Z-ND
Electrical, Specialty Fuses 5666-PSR072FS0550Z-ND
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR072FS0550Z
Circuit Protection - Electrical, Specialty Fuses PSR072FS0550Z
FUSE SQUARE 550A 1.3KVAC/1KVDC

FUSE SQUARE 550A 1.3KVAC/1KVDC

Supplier's Site
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse - 46AC2801 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse
46AC2801
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse 46AC2801
SEMICONDUCTOR FUSE, HIGH-SPEED, 550A; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 550A; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR072FS0550Z-ND PSR072FS0550Z 46AC2801
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 550 amps 550 amps 550 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Telecommunications Fuses - VT1S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 125 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers