Littelfuse, Inc. Electrical, Specialty Fuses PSR072FS0500Z

Description
500A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
500A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072FS0500Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072FS0500Z-ND
Electrical, Specialty Fuses 5666-PSR072FS0500Z-ND
500A 1.3kV AC 1kV DC Fuse Square Bolt Mount

500A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse - 46AC2800 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse
46AC2800
Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse 46AC2800
SEMICONDUCTOR FUSE, HIGH-SPEED, 500A; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 500A; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR072FS0500Z-ND 46AC2800
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Current 500 amps 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details