Littelfuse, Inc. Electrical, Specialty Fuses PSR072DL0280X

Description
280A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
280A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072DL0280X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072DL0280X-ND
Electrical, Specialty Fuses 5666-PSR072DL0280X-ND
280A 1.3kV AC 1kV DC Fuse Square Bolt Mount

280A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8800 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8800
Product Range Littelfuse 37AH8800
Product Range:POWR-SPEED PSR Series; Fuse Current:280A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 60mm x 66mm; Fuse Size Imperial:2.88" x 2.36" x 2.6"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:280A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 60mm x 66mm; Fuse Size Imperial:2.88" x 2.36" x 2.6"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR072DL0280X-ND 37AH8800
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 486-1888-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details