Littelfuse, Inc. Electrical, Specialty Fuses PSR071UL0450Z

Description
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071UL0450Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071UL0450Z-ND
Electrical, Specialty Fuses 5666-PSR071UL0450Z-ND
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount

450A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 450A, 1.25Kv; Product Range Littelfuse - 37AH8798 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 450A, 1.25Kv; Product Range Littelfuse
37AH8798
Fuse, Very Fast Acting, 450A, 1.25Kv; Product Range Littelfuse 37AH8798
FUSE, VERY FAST ACTING, 450A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 450A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071UL0450Z-ND 37AH8798
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 450A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers