Littelfuse, Inc. Electrical, Specialty Fuses PSR071UL0400Z

Description
400A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071UL0400Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071UL0400Z-ND
Electrical, Specialty Fuses 5666-PSR071UL0400Z-ND
400A 1.3kV AC 1kV DC Fuse Square Bolt Mount

400A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse - 37AH8797 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse
37AH8797
Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse 37AH8797
FUSE, VERY FAST ACTING, 400A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 400A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR071UL0400Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR071UL0400Z
Circuit Protection - Electrical, Specialty Fuses PSR071UL0400Z
FUSE SQUARE 400A 1.3KVAC/1KVDC

FUSE SQUARE 400A 1.3KVAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR071UL0400Z-ND 37AH8797 PSR071UL0400Z
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1873-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fuses - 002640019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details