Littelfuse, Inc. Electrical, Specialty Fuses PSR071UL0350Z

Description
350A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
350A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071UL0350Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071UL0350Z-ND
Electrical, Specialty Fuses 5666-PSR071UL0350Z-ND
350A 1.3kV AC 1kV DC Fuse Square Bolt Mount

350A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 350A, 1.25Kv; Product Range Littelfuse - 37AH8796 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 350A, 1.25Kv; Product Range Littelfuse
37AH8796
Fuse, Very Fast Acting, 350A, 1.25Kv; Product Range Littelfuse 37AH8796
FUSE, VERY FAST ACTING, 350A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 350A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071UL0350Z-ND 37AH8796
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 350A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002620005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details