Littelfuse, Inc. Electrical, Specialty Fuses PSR071FS0350Z

Description
350A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
350A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071FS0350Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071FS0350Z-ND
Electrical, Specialty Fuses 5666-PSR071FS0350Z-ND
350A 1.3kV AC 1kV DC Fuse Square Bolt Mount

350A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse - 46AC2794 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse
46AC2794
Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse 46AC2794
SEMICONDUCTOR FUSE, HIGH-SPEED, 350A; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 350A; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071FS0350Z-ND 46AC2794
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110357 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Auto Fuses - ANN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 80 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers