Littelfuse, Inc. Electrical, Specialty Fuses PSR071FL0280Z

Description
280A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
280A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071FL0280Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071FL0280Z-ND
Electrical, Specialty Fuses 5666-PSR071FL0280Z-ND
280A 1.3kV AC 1kV DC Fuse Square Bolt Mount

280A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse - 52AC6075 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse
52AC6075
Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse 52AC6075
SEMICONDUCTOR FUSE, HIGH-SPEED, 280A; Product Range:POWR-SPEED PSR Series; Fuse Current:280A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 280A; Product Range:POWR-SPEED PSR Series; Fuse Current:280A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071FL0280Z-ND 52AC6075
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse
Fuse Type Blade
Mounting Bolt Mount
Approvals / Standards UL; IEC RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110357 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Surface Mount Fuses - VF463 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details