Littelfuse, Inc. Electrical, Specialty Fuses PSR071FL0250Z

Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071FL0250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071FL0250Z-ND
Electrical, Specialty Fuses 5666-PSR071FL0250Z-ND
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - PSR071FL0250Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR071FL0250Z
Circuit Protection - Electrical, Specialty Fuses PSR071FL0250Z
FUSE SQUARE 250A 1.3KVAC/1KVDC

FUSE SQUARE 250A 1.3KVAC/1KVDC

Supplier's Site
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse - 46AC2785 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse
46AC2785
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse 46AC2785
SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR071FL0250Z-ND PSR071FL0250Z 46AC2785
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 250 amps 250 amps 250 amps
Unlock Full Specs
to access all available technical data