Littelfuse, Inc. Electrical, Specialty Fuses PSR071DL0250Z

Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071DL0250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071DL0250Z-ND
Electrical, Specialty Fuses 5666-PSR071DL0250Z-ND
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8785 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8785
Product Range Littelfuse 37AH8785
Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.88" x 2.03" x 2.26"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.88" x 2.03" x 2.26"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071DL0250Z-ND 37AH8785
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002625282 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuses - 486-1891-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details