Littelfuse, Inc. Electrical, Specialty Fuses PSR071DL0200Z

Description
200A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
200A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071DL0200Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071DL0200Z-ND
Electrical, Specialty Fuses 5666-PSR071DL0200Z-ND
200A 1.3kV AC 1kV DC Fuse Square Bolt Mount

200A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8784 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8784
Product Range Littelfuse 37AH8784
Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.88" x 2.03" x 2.26"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.88" x 2.03" x 2.26"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR071DL0200Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR071DL0200Z
Circuit Protection - Electrical, Specialty Fuses PSR071DL0200Z
FUSE SQUARE 200A 1.3KVAC/1KVDC

FUSE SQUARE 200A 1.3KVAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR071DL0200Z-ND 37AH8784 PSR071DL0200Z
Product Name Electrical, Specialty Fuses Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625235 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Subminiature Fuses - VF263 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers