Littelfuse, Inc. Electrical, Specialty Fuses PSR070UL0100Z

Description
100A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
100A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR070UL0100Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR070UL0100Z-ND
Electrical, Specialty Fuses 5666-PSR070UL0100Z-ND
100A 1.3kV AC 1kV DC Fuse Square Bolt Mount

100A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 100A, 1.25Kv; Product Range Littelfuse - 37AH8776 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 100A, 1.25Kv; Product Range Littelfuse
37AH8776
Fuse, Very Fast Acting, 100A, 1.25Kv; Product Range Littelfuse 37AH8776
FUSE, VERY FAST ACTING, 100A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.4mm x 43mm x 49mm; Fuse Size Imperial:2.81" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 100A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.4mm x 43mm x 49mm; Fuse Size Imperial:2.81" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR070UL0100Z-ND 37AH8776
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 100A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625033 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 16 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers