Littelfuse, Inc. Electrical, Specialty Fuses PSR070DL0080Z

Description
80A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
80A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR070DL0080Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR070DL0080Z-ND
Electrical, Specialty Fuses 5666-PSR070DL0080Z-ND
80A 1.3kV AC 1kV DC Fuse Square Bolt Mount

80A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8765 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8765
Product Range Littelfuse 37AH8765
Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.7mm x 43mm x 49mm; Fuse Size Imperial:2.82" x 1.69" x 1.93"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.7mm x 43mm x 49mm; Fuse Size Imperial:2.82" x 1.69" x 1.93"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR070DL0080Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR070DL0080Z
Circuit Protection - Electrical, Specialty Fuses PSR070DL0080Z
FUSE SQUARE 80A 1.3KVAC/1KVDC

FUSE SQUARE 80A 1.3KVAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR070DL0080Z-ND 37AH8765 PSR070DL0080Z
Product Name Electrical, Specialty Fuses Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data