Littelfuse, Inc. Electrical, Specialty Fuses PSR033FS1600Z

Description
1.6kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.6kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033FS1600Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033FS1600Z-ND
Electrical, Specialty Fuses 5666-PSR033FS1600Z-ND
1.6kA 650V AC 500V DC Fuse Square Bolt Mount

1.6kA 650V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse - 46AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse
46AC2780
Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse 46AC2780
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.6KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.6kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.6KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.6kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033FS1600Z-ND 46AC2780
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110428 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details