Littelfuse, Inc. Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse PSR033FS1500Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse - 46AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse
46AC2779
Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse 46AC2779
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 46AC2779
Product Name Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details