Littelfuse, Inc. Electrical, Specialty Fuses PSR033FS1100Z

Description
1.1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033FS1100Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033FS1100Z-ND
Electrical, Specialty Fuses 5666-PSR033FS1100Z-ND
1.1kA 700V AC 600V DC Fuse Square Bolt Mount

1.1kA 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse - 46AC2776 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse
46AC2776
Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse 46AC2776
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.1KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.1KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033FS1100Z-ND 46AC2776
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data