Littelfuse, Inc. Electrical, Specialty Fuses PSR033FS0700Z

Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033FS0700Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033FS0700Z-ND
Electrical, Specialty Fuses 5666-PSR033FS0700Z-ND
700A 700V AC 600V DC Fuse Square Bolt Mount

700A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse - 52AC6071 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse
52AC6071
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse 52AC6071
SEMICONDUCTOR FUSE, HIGH-SPEED, 700A; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 700A; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033FS0700Z-ND 52AC6071
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-0001.2513.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers