Littelfuse, Inc. Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse PSR033FL1500Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse - 46AC2772 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse
46AC2772
Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse 46AC2772
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.5KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 46AC2772
Product Name Semiconductor Fuse, High-Speed, 1.5Ka; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002625238 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details