Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR033FL1000Z

Description
FUSE SQUARE 1KA 700VAC/600VDC
Description
FUSE SQUARE 1KA 700VAC/600VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FL1000Z
Circuit Protection - Electrical, Specialty Fuses PSR033FL1000Z
FUSE SQUARE 1KA 700VAC/600VDC

FUSE SQUARE 1KA 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 1Ka; Product Range Littelfuse - 52AC6066 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1Ka; Product Range Littelfuse
52AC6066
Semiconductor Fuse, High-Speed, 1Ka; Product Range Littelfuse 52AC6066
SEMICONDUCTOR FUSE, HIGH-SPEED, 1KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR033FL1000Z 52AC6066
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1Ka; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 700 volts
Rated Current 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers