Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR033FL0900Z

Description
FUSE SQUARE 900A 700VAC/600VDC
Description
FUSE SQUARE 900A 700VAC/600VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FL0900Z
Circuit Protection - Electrical, Specialty Fuses PSR033FL0900Z
FUSE SQUARE 900A 700VAC/600VDC

FUSE SQUARE 900A 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse - 52AC6065 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse
52AC6065
Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse 52AC6065
SEMICONDUCTOR FUSE, HIGH-SPEED, 900A; Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 900A; Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR033FL0900Z 52AC6065
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 700 volts
Rated Current 900 amps 900 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers