Littelfuse, Inc. Electrical, Specialty Fuses PSR033DS2000X

Description
2kA 600V AC 480V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
2kA 600V AC 480V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DS2000X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DS2000X-ND
Electrical, Specialty Fuses 5666-PSR033DS2000X-ND
2kA 600V AC 480V DC Fuse Square Bolt Mount

2kA 600V AC 480V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8732 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8732
Product Range Littelfuse 37AH8732
Product Range:POWR-SPEED PSR Series; Fuse Current:2kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:480V; Voltage Rating VAC:550V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:2kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:480V; Voltage Rating VAC:550V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033DS2000X-ND 37AH8732
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers