Littelfuse, Inc. Electrical, Specialty Fuses PSR033DL1250X

Description
1.25kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.25kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DL1250X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DL1250X-ND
Electrical, Specialty Fuses 5666-PSR033DL1250X-ND
1.25kA 700V AC 500V DC Fuse Square Bolt Mount

1.25kA 700V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8712 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8712
Product Range Littelfuse 37AH8712
Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033DL1250X-ND 37AH8712
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002621015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details