Littelfuse, Inc. Electrical, Specialty Fuses PSR033DL0800X

Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DL0800X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DL0800X-ND
Electrical, Specialty Fuses 5666-PSR033DL0800X-ND
800A 700V AC 600V DC Fuse Square Bolt Mount

800A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8708 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8708
Product Range Littelfuse 37AH8708
Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033DL0800X-ND 37AH8708
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313502 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 4500 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers