Littelfuse, Inc. Electrical, Specialty Fuses PSR032US0700X

Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032US0700X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032US0700X-ND
Electrical, Specialty Fuses 5666-PSR032US0700X-ND
700A 700V AC 600V DC Fuse Square Bolt Mount

700A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 700A, 690Vac; Product Range Littelfuse - 37AH8698 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 700A, 690Vac; Product Range Littelfuse
37AH8698
Fuse, Very Fast Acting, 700A, 690Vac; Product Range Littelfuse 37AH8698
FUSE, VERY FAST ACTING, 700A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 700A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR032US0700X-ND 37AH8698
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 700A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625236 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 690 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers