Littelfuse, Inc. Electrical, Specialty Fuses PSR032UL1100X

Description
1.1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032UL1100X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032UL1100X-ND
Electrical, Specialty Fuses 5666-PSR032UL1100X-ND
1.1kA 700V AC 600V DC Fuse Square Bolt Mount

1.1kA 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 1.1Ka, 690Vac; Product Range Littelfuse - 37AH8692 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 1.1Ka, 690Vac; Product Range Littelfuse
37AH8692
Fuse, Very Fast Acting, 1.1Ka, 690Vac; Product Range Littelfuse 37AH8692
FUSE, VERY FAST ACTING, 1.1KA, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 1.1KA, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR032UL1100X
Circuit Protection - Electrical, Specialty Fuses PSR032UL1100X
FUSE SQUARE 1.1KA 700VAC/600VDC

FUSE SQUARE 1.1KA 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR032UL1100X-ND 37AH8692 PSR032UL1100X
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 1.1Ka, 690Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers