Littelfuse, Inc. Electrical, Specialty Fuses PSR032DS1000X

Description
1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032DS1000X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032DS1000X-ND
Electrical, Specialty Fuses 5666-PSR032DS1000X-ND
1kA 700V AC 600V DC Fuse Square Bolt Mount

1kA 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8681 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8681
Product Range Littelfuse 37AH8681
Product Range:POWR-SPEED PSR Series; Fuse Current:1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR032DS1000X-ND 37AH8681
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110371 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers