Littelfuse, Inc. Electrical, Specialty Fuses PSR032DS0900X

Description
900A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
900A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032DS0900X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032DS0900X-ND
Electrical, Specialty Fuses 5666-PSR032DS0900X-ND
900A 700V AC 600V DC Fuse Square Bolt Mount

900A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8680 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8680
Product Range Littelfuse 37AH8680
Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR032DS0900X-ND 37AH8680
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 6.3 X 32 Cylinder Fuses - 0.032M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers