Littelfuse, Inc. Electrical, Specialty Fuses PSR032DS0800X

Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032DS0800X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032DS0800X-ND
Electrical, Specialty Fuses 5666-PSR032DS0800X-ND
800A 700V AC 600V DC Fuse Square Bolt Mount

800A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8679 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8679
Product Range Littelfuse 37AH8679
Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR032DS0800X-ND 37AH8679
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuses - 002621011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers