Littelfuse, Inc. Electrical, Specialty Fuses PSR032DS0550X

Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032DS0550X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032DS0550X-ND
Electrical, Specialty Fuses 5666-PSR032DS0550X-ND
550A 700V AC 600V DC Fuse Square Bolt Mount

550A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - PSR032DS0550X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR032DS0550X
Circuit Protection - Electrical, Specialty Fuses PSR032DS0550X
FUSE SQUARE 550A 700VAC/600VDC

FUSE SQUARE 550A 700VAC/600VDC

Supplier's Site
Product Range Littelfuse - 37AH8676 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8676
Product Range Littelfuse 37AH8676
Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR032DS0550X-ND PSR032DS0550X 37AH8676
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002630003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers