Littelfuse, Inc. Electrical, Specialty Fuses PSR031US0550Z

Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031US0550Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031US0550Z-ND
Electrical, Specialty Fuses 5666-PSR031US0550Z-ND
550A 700V AC 600V DC Fuse Square Bolt Mount

550A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 550A, 690Vac; Product Range Littelfuse - 37AH8659 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 550A, 690Vac; Product Range Littelfuse
37AH8659
Fuse, Very Fast Acting, 550A, 690Vac; Product Range Littelfuse 37AH8659
FUSE, VERY FAST ACTING, 550A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 550A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031US0550Z-ND 37AH8659
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 550A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details