Littelfuse, Inc. Electrical, Specialty Fuses PSR031US0450Z

Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031US0450Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031US0450Z-ND
Electrical, Specialty Fuses 5666-PSR031US0450Z-ND
450A 700V AC 600V DC Fuse Square Bolt Mount

450A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse - 37AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
37AH8657
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse 37AH8657
FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031US0450Z-ND 37AH8657
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002645017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details