Littelfuse, Inc. Electrical, Specialty Fuses PSR031US0350Z

Description
350A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
350A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031US0350Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031US0350Z-ND
Electrical, Specialty Fuses 5666-PSR031US0350Z-ND
350A 700V AC 600V DC Fuse Square Bolt Mount

350A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 350A, 690Vac; Product Range Littelfuse - 37AH8655 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 350A, 690Vac; Product Range Littelfuse
37AH8655
Fuse, Very Fast Acting, 350A, 690Vac; Product Range Littelfuse 37AH8655
FUSE, VERY FAST ACTING, 350A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 350A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031US0350Z-ND 37AH8655
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 350A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers