Littelfuse, Inc. Electrical, Specialty Fuses PSR031UL0250Z

Description
250A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031UL0250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031UL0250Z-ND
Electrical, Specialty Fuses 5666-PSR031UL0250Z-ND
250A 700V AC 600V DC Fuse Square Bolt Mount

250A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse - 37AH8642 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse
37AH8642
Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse 37AH8642
FUSE, VERY FAST ACTING, 250A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 250A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031UL0250Z-ND 37AH8642
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110141 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 315 amps
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC22 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 80 amps
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers